C&K Components Snap Action, Limit Switches ZMA00A080S06PC

Description
SWITCH SNAP ACT SPDT 100MA 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPDT 100MA 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - CKN10156-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
CKN10156-ND
Snap Action, Limit Switches CKN10156-ND
SWITCH SNAP ACT SPDT 100MA 125V

SWITCH SNAP ACT SPDT 100MA 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
ZMA00A080S06PC
Basic / Snap Action Switches ZMA00A080S06PC
Basic / Snap Action Switches Switch Snapact Spdt .1A Roll T/H

Basic / Snap Action Switches Switch Snapact Spdt .1A Roll T/H

Buy Now Datasheet
Microswitch, Roller Lever, 0.1A, 125Vac; Microswitch Type C&k Components - 36AH0448 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Roller Lever, 0.1A, 125Vac; Microswitch Type C&k Components
36AH0448
Microswitch, Roller Lever, 0.1A, 125Vac; Microswitch Type C&k Components 36AH0448
MICROSWITCH, ROLLER LEVER, 0.1A, 125VAC; Microswitch Type:Snap Action; Microswitch Actuator:Simulated Roller Lever; Contact Configuration:SPDT; Switch Terminals:PC Pin; Contact Current Max:100mA; Contact Voltage DC Nom:60V RoHS Compliant: Yes

MICROSWITCH, ROLLER LEVER, 0.1A, 125VAC; Microswitch Type:Snap Action; Microswitch Actuator:Simulated Roller Lever; Contact Configuration:SPDT; Switch Terminals:PC Pin; Contact Current Max:100mA; Contact Voltage DC Nom:60V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number CKN10156-ND ZMA00A080S06PC 36AH0448
Product Name Snap Action, Limit Switches Basic / Snap Action Switches Microswitch, Roller Lever, 0.1A, 125Vac; Microswitch Type C&k Components
Actuator Style Lever Style; Roller Style Simulated Roller Lever Lever Style; Roller Style
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 0.1000 amps 0.1000 amps 0.1000 amps
Actuating Force 1.16 oz (0.3237 N) 2.88 oz (0.8000 N)
Unlock Full Specs
to access all available technical data

Similar Products

Two-Step Trigger Switch Qualified to M8805/111-03 - U2-082 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Micro Switches - 7972498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Roller lever
Standards and Certifications RoHS
Actuating Force 10.58 oz (2.94 N)
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Micro Switches - 2326185 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Leaf Lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details