C&K Components Snap Action, Limit Switches ZMCJF7P0T

Description
SWITCH SNAP ACTION SPDT 3A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 3A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 401-1742-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
401-1742-ND
Snap Action, Limit Switches 401-1742-ND
SWITCH SNAP ACTION SPDT 3A 125V

SWITCH SNAP ACTION SPDT 3A 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
ZMCJF7P0T
Basic / Snap Action Switches ZMCJF7P0T
Basic / Snap Action Switches Detect SPDT 1A 150gf

Basic / Snap Action Switches Detect SPDT 1A 150gf

Buy Now Datasheet
Microswitch, Spdt, Plunger, 3A, 125V; Microswitch Type C&k Components - 82AC3779 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Spdt, Plunger, 3A, 125V; Microswitch Type C&k Components
82AC3779
Microswitch, Spdt, Plunger, 3A, 125V; Microswitch Type C&k Components 82AC3779
MICROSWITCH, SPDT, PLUNGER, 3A, 125V; Microswitch Type:Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Through Hole; Contact Current Max:3A; Contact Voltage DC Nom:30V; Product Range:ZM RoHS Compliant: Yes

MICROSWITCH, SPDT, PLUNGER, 3A, 125V; Microswitch Type:Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Through Hole; Contact Current Max:3A; Contact Voltage DC Nom:30V; Product Range:ZM RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 401-1742-ND ZMCJF7P0T 82AC3779
Product Name Snap Action, Limit Switches Basic / Snap Action Switches Microswitch, Spdt, Plunger, 3A, 125V; Microswitch Type C&k Components
Actuator Style Round (Pin Plunger) Pushbutton Style; Plunger
Operating Temp -22 to 185 F (-30 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 3 amps 3 amps 3 amps
Actuating Force 5.29 oz (1.47 N) 5.4 oz (1.5 N)
Unlock Full Specs
to access all available technical data

Similar Products

10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R1-EL003MP - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Actuating Force 3.6 oz (1 N)
View Details
Single Break, Subminiature Basic Switches - B2 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Snap Action Switches - 2-2439028-2 - TE Connectivity
Specs
Actuator Style Roller Style; Roller
Common Size Miniature
Standards and Certifications RoHS
View Details