C&K Components Snap Action, Limit Switches ZMA00A150S06LC

Description
SWITCH SNAP ACT SPDT 100MA 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPDT 100MA 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - ZMA00A150S06LC-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
ZMA00A150S06LC-ND
Snap Action, Limit Switches ZMA00A150S06LC-ND
SWITCH SNAP ACT SPDT 100MA 125V

SWITCH SNAP ACT SPDT 100MA 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
ZMA00A150S06LC
Basic / Snap Action Switches ZMA00A150S06LC
Basic / Snap Action Switches Subminiature Snap-acting Switch

Basic / Snap Action Switches Subminiature Snap-acting Switch

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number ZMA00A150S06LC-ND ZMA00A150S06LC
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Lever Style; Roller Style Pushbutton Style; Plunger
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 0.1000 amps 0.1000 amps
Actuating Force 1.73 oz (0.4806 N) 5.4 oz (1.5 N)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action, Limit Switches - D2F-L20-A1-ND - DigiKey
Specs
Standards and Certifications RoHS
Operating Temp -13 to 149 F (-25 to 65 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
2 suppliers
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
Single Break, Subminiature Basic Switches with Levers - B2-5 - OTTO Controls
Specs
Actuator Style Lever Style
Common Size Subminiature
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Snap Action Switches - K1013392 - TE Connectivity
Specs
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details