LIMIT SWITCH, LIMIT SWITCHES XC
| DigiKey | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | 4008-XCKP2145P16-ND |
| Product Name | Snap Action, Limit Switches |
| Actuator Style | Roller Style |
| Features | Dustproof |
| Operating Temp | -13 to 158 F (-25 to 70 C) |
| Pole and Throw Specifications | Double Pole, Single Throw (DPST) |