C&K Components Snap Action, Limit Switches ZMA00A080P00PC

Description
SWITCH SNAP ACT SPDT 100MA 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPDT 100MA 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - CKN10932-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
CKN10932-ND
Snap Action, Limit Switches CKN10932-ND
SWITCH SNAP ACT SPDT 100MA 125V

SWITCH SNAP ACT SPDT 100MA 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
ZMA00A080P00PC
Basic / Snap Action Switches ZMA00A080P00PC
Basic / Snap Action Switches Detect

Basic / Snap Action Switches Detect

Buy Now Datasheet
Snap C&k Components - 08AK7762 - Newark, An Avnet Company
Chicago, IL, United States
Snap C&k Components
08AK7762
Snap C&k Components 08AK7762
SNAP

SNAP

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number CKN10932-ND ZMA00A080P00PC 08AK7762
Product Name Snap Action, Limit Switches Basic / Snap Action Switches Snap C&k Components
Actuator Style Round (Pin Plunger) Pushbutton Style; Plunger
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 0.1000 amps 3 amps
Actuating Force 2.82 oz (0.7847 N) 2.88 oz (0.8000 N)
Unlock Full Specs
to access all available technical data

Similar Products

D2F Ultra Subminiature Basic Switch - D2F-L2 - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
5 suppliers
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
U2-037 - U2-037 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
View Details
Snap Action Switches - 2351460-3 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Actuator Material Metallic
View Details
2 suppliers