C&K Components Snap Action, Limit Switches ZMA03A150P00LC

Description
SWITCH SNAP ACTION SPDT 3A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 3A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - CKN9166-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
CKN9166-ND
Snap Action, Limit Switches CKN9166-ND
SWITCH SNAP ACTION SPDT 3A 125V

SWITCH SNAP ACTION SPDT 3A 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
ZMA03A150P00LC
Basic / Snap Action Switches ZMA03A150P00LC
Basic / Snap Action Switches SPDT SUB-MIN 3A

Basic / Snap Action Switches SPDT SUB-MIN 3A

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number CKN9166-ND ZMA03A150P00LC
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Round (Pin Plunger) Pushbutton Style; Plunger
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 3 amps 3 amps
Actuating Force 5.29 oz (1.47 N) 5.4 oz (1.5 N)
Unlock Full Specs
to access all available technical data

Similar Products

3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Two-Step Trigger Switch with Black Trigger Button - U2-169 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Micro Switches - 2326204 - RS Components, Ltd.
Specs
Actuator Style Pin Plunger
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
Micro Switches - 7972520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Actuating Force 6.53 oz (1.81 N)
View Details