C&K Components Micro Switches ZMA00A150L04RC

Description
SWITCH SNAP ACT SPDT 100MA 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPDT 100MA 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Switches - 1612373 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micro Switches
1612373
Micro Switches 1612373
SWITCH SNAP ACT SPDT 100MA 125V

SWITCH SNAP ACT SPDT 100MA 125V

Supplier's Site
Micro Switches - 1612418 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micro Switches
1612418
Micro Switches 1612418
SWITCH SNAP ACT SPDT 100MA 125V

SWITCH SNAP ACT SPDT 100MA 125V

Supplier's Site
Snap Action, Limit Switches - CKN10866-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
CKN10866-ND
Snap Action, Limit Switches CKN10866-ND
SWITCH SNAP ACT SPDT 100MA 125V

SWITCH SNAP ACT SPDT 100MA 125V

Buy Now Datasheet
Switch Snap Action N.O./N.C. SPDT Straight Lever PC Pins 0.1A 125VAC 60VDC 0.49N Thru-Hole - 174-ZMA00A150L04RC - Utmel Electronic Limited
Hong Kong, China
Switch Snap Action N.O./N.C. SPDT Straight Lever PC Pins 0.1A 125VAC 60VDC 0.49N Thru-Hole
174-ZMA00A150L04RC
Switch Snap Action N.O./N.C. SPDT Straight Lever PC Pins 0.1A 125VAC 60VDC 0.49N Thru-Hole 174-ZMA00A150L04RC
Switch Snap Action N.O./N.C. SPDT Straight Lever PC Pins 0.1A 125VAC 60VDC 0.49N Thru-Hole

Switch Snap Action N.O./N.C. SPDT Straight Lever PC Pins 0.1A 125VAC 60VDC 0.49N Thru-Hole

Supplier's Site
Sheung Wan, Hong Kong
Basic / Snap Action Switches
ZMA00A150L04RC
Basic / Snap Action Switches ZMA00A150L04RC
Basic / Snap Action Switches Detect

Basic / Snap Action Switches Detect

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 1612373 CKN10866-ND 174-ZMA00A150L04RC ZMA00A150L04RC
Product Name Micro Switches Snap Action, Limit Switches Switch Snap Action N.O./N.C. SPDT Straight Lever PC Pins 0.1A 125VAC 60VDC 0.49N Thru-Hole Basic / Snap Action Switches
Actuator Style Lever Style; Lever Lever Style Lever Style Lever
Standards and Certifications RoHS RoHS RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Actuating Force 5.29 oz (1.47 N) 1.76 oz (0.4904 N) 5.4 oz (1.5 N)
Terminal Type Through hole Straight PC Pins PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2496823 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Spring Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details
Two-Step Trigger Switch Qualified to M8805/111-03 - U2-082 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Snap Action Switches - K1041966 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R1-ER053FR - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 5.4 oz (1.5 N)
View Details