C&K Components Snap Action, Limit Switches ZMA03A150L04LC

Description
SWITCH SNAP ACTION SPDT 3A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 3A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - ZMA03A150L04LC-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
ZMA03A150L04LC-ND
Snap Action, Limit Switches ZMA03A150L04LC-ND
SWITCH SNAP ACTION SPDT 3A 125V

SWITCH SNAP ACTION SPDT 3A 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
ZMA03A150L04LC
Basic / Snap Action Switches ZMA03A150L04LC
Basic / Snap Action Switches Detect

Basic / Snap Action Switches Detect

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number ZMA03A150L04LC-ND ZMA03A150L04LC
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Lever Style
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 3 amps
Actuating Force 1.76 oz (0.4904 N)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2398329 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Common Size Subminiature
Standards and Certifications RoHS
View Details
3 suppliers
Two-Step Trigger Switch Qualified to M8805/111-03 - U2-082 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
Micro Switches - 2496849 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Straight Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details