C&K Components Snap Action, Limit Switches ZMCHM9L3L

Description
SWITCH SNAP ACT SPDT 200MA 60V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPDT 200MA 60V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - ZMCHM9L3L-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
ZMCHM9L3L-ND
Snap Action, Limit Switches ZMCHM9L3L-ND
SWITCH SNAP ACT SPDT 200MA 60V

SWITCH SNAP ACT SPDT 200MA 60V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
ZMCHM9L3L
Basic / Snap Action Switches ZMCHM9L3L
Basic / Snap Action Switches SPDT Leaf Lever 0.2A 60VDC 0.88N

Basic / Snap Action Switches SPDT Leaf Lever 0.2A 60VDC 0.88N

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number ZMCHM9L3L-ND ZMCHM9L3L
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Lever Style Lever
Operating Temp -22 to 185 F (-30 to 85 C) -22 to 185 F (-30 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 0.2000 amps 0.2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Double Break, Subminiature Basic Switches - B3 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
Micro Switches - 2496843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-C052M - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details