C&K Components Snap Action, Limit Switches ZMSH00130T11PSC

Description
SWITCH SNAP ACT SPDT PC TH
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPDT PC TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 108-ZMSH00130T11PSC-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
108-ZMSH00130T11PSC-ND
Snap Action, Limit Switches 108-ZMSH00130T11PSC-ND
SWITCH SNAP ACT SPDT PC TH

SWITCH SNAP ACT SPDT PC TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number 108-ZMSH00130T11PSC-ND
Product Name Snap Action, Limit Switches
Actuator Style Lever Style; Roller Style
Features Dustproof
Standards and Certifications RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action, Limit Switches - 450-SAJ35XXSRLN49SDTFAQ-ND - DigiKey
Specs
Actuator Style Lever Style; Roller Style
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
2 suppliers
Two-Step Trigger Switch Qualified to M8805/111-06 - U2-084 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 8046199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Spring lever
Standards and Certifications RoHS
Actuating Force 6 oz (1.67 N)
View Details