C&K Components Snap Action, Limit Switches ZMA00A150S06PC

Description
SWITCH SNAP ACT SPDT 100MA 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPDT 100MA 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - CKN11015-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
CKN11015-ND
Snap Action, Limit Switches CKN11015-ND
SWITCH SNAP ACT SPDT 100MA 125V

SWITCH SNAP ACT SPDT 100MA 125V

Buy Now Datasheet
Detect Rohs Compliant C&k Components - 36AH0479 - Newark, An Avnet Company
Chicago, IL, United States
Detect Rohs Compliant C&k Components
36AH0479
Detect Rohs Compliant C&k Components 36AH0479
DETECT ROHS COMPLIANT: YES

DETECT ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Basic / Snap Action Switches
ZMA00A150S06PC
Basic / Snap Action Switches ZMA00A150S06PC
Basic / Snap Action Switches SWITCH SNAP

Basic / Snap Action Switches SWITCH SNAP

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number CKN11015-ND 36AH0479 ZMA00A150S06PC
Product Name Snap Action, Limit Switches Detect Rohs Compliant C&k Components Basic / Snap Action Switches
Actuator Style Lever Style; Roller Style Pushbutton Style; Plunger
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 0.1000 amps 0.1000 amps
Actuating Force 1.73 oz (0.4806 N) 5.4 oz (1.5 N)
Unlock Full Specs
to access all available technical data

Similar Products

Single-Step Trigger Switch - U2-054 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Micro Switches - 241244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Lever
Standards and Certifications RoHS
Operating Temp 185 F (85 C)
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-C072D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details