SWITCH SNAP ACTION SPDT 3A 125V
Basic / Snap Action Switches Detect SPDT 3A 195gf
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches |
| Product Number | CKN10167-ND | ZMSL03130T10LLC |
| Product Name | Snap Action, Limit Switches | Basic / Snap Action Switches |
| Actuator Style | Lever Style | Lever |
| Features | Dustproof | |
| Operating Temp | -40 to 185 F (-40 to 85 C) | |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
| Maximum Current | 3 amps | 3 amps |