The CKN10165-ND is a mini size snap-acting switch from the ZMS series, designed for applications requiring reliable detection and control. It features a contact rating of 3A at 125V AC and 3A at 12V DC, with a low-level rating of 0.01A at 12V DC. The switch has an electrical life of 100,000 cycles at 3A and a mechanical life of 500,000 cycles, ensuring durability in various applications. Operating within a temperature range of -40°C to 85°C, the switch has an operating force of 130 grams. It is constructed with a nylon case and a PBT cover, while the movable contacts are made of silver alloy with gold plating options available. The terminals are brass and silver plated, and the lever is made of stainless steel. This switch is RoHS compatible and offers IP67 protection when potted with wire, making it suitable for use in environments where moisture and dust are concerns. Applications include PCB detection, communication devices, testing equipment, security systems, consumer electronics, and automotive uses such as door latch and seat position detection.
SWITCH SNAP ACT SPDT 100MA 12V
Basic / Snap Action Switches Detect SPDT 10mA 130gf
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches |
| Product Number | CKN10165-ND | ZMSH00130P00PSC |
| Product Name | Snap Action, Limit Switches | Basic / Snap Action Switches |
| Actuator Style | Round (Pin Plunger) | Pushbutton Style; Plunger |
| Features | Dustproof | |
| Operating Temp | -40 to 185 F (-40 to 85 C) | |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
| Maximum Current | 0.1000 amps | 0.0100 amps |