C&K Components Snap Action, Limit Switches ZMCJF7L0K

Description
SWITCH SNAP ACTION SPDT 3A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 3A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - ZMCJF7L0K-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
ZMCJF7L0K-ND
Snap Action, Limit Switches ZMCJF7L0K-ND
SWITCH SNAP ACTION SPDT 3A 125V

SWITCH SNAP ACTION SPDT 3A 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
ZMCJF7L0K
Basic / Snap Action Switches ZMCJF7L0K
Basic / Snap Action Switches SPDT Leaf Lever 3A 250VAC 1.47N

Basic / Snap Action Switches SPDT Leaf Lever 3A 250VAC 1.47N

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number ZMCJF7L0K-ND ZMCJF7L0K
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Lever Style Lever
Operating Temp -22 to 185 F (-30 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - K1161166 - TE Connectivity
Specs
Actuator Style Lever Style; Roller Style; Roller Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Single-Step Trigger Switch - U2-054 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-C052H - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details