SWITCH SNAP ACT SPDT 100MA 125V
SWITCH SNAP ACT SPDT 100MA 125V
Basic / Snap Action Switches Detect SPDT 100mA 50gf
MICROSWITCH, SPDT, 0.1A, 125VAC, THT; Microswitch Type:Snap Action; Microswitch Actuator:Lever; Contact Configuration:SPDT; Switch Terminals:PC Pin; Contact Current Max:100mA; Contact Voltage DC Nom:48V; Product Range:ZMA Series RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | 1612412 | CKN10157-ND | ZMA00A150L04PC | 36AH0459 |
| Product Name | Micro Switches | Snap Action, Limit Switches | Basic / Snap Action Switches | Microswitch, Spdt, 0.1A, 125Vac, Tht; Microswitch Type C&k Components |
| Actuator Style | Lever Style; Lever | Lever Style | Lever | |
| Standards and Certifications | RoHS | RoHS | RoHS | |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
| Actuating Force | 5.29 oz (1.47 N) | 1.76 oz (0.4904 N) | 5.4 oz (1.5 N) | |
| Terminal Type | Through hole | Straight PC Pins | PC Pin |