MICRO SWITCH ZM Series subminiature basic switches are used for simple or precision ON/OFF application needs. These switches combine small size and light weight with ample electrical capacity, low cost and long life.
SWITCH SNAP ACT SPDT 100MA 125V
Basic / Snap Action Switches SPDT, 0.1 A SWITCH Pin Plunger
| Honeywell Sensing & IoT | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | ZM10B70A01 | 480-2344-ND | ZM10B70A01 |
| Product Name | MICRO SWITCH ZM Series Subminiature Basic Switch, SPDT, 125 Vac/30 Vdc, 0.1 A, Pin Plunger Actuator, Long Solder Termination | Snap Action, Limit Switches | Basic / Snap Action Switches |
| Actuator Style | Pushbutton Style | Round (Pin Plunger) | Pushbutton Style; Plunger |
| Base Material | Thermoplastic / Plastic | ||
| Standards and Certifications | UL List; CSA Mark; CE Certification | RoHS | RoHS |
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 248 F (-40 to 120 C) | |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |