SWITCH SNAP ACTION SPDT 3A 125V
Basic / Snap Action Switches Detect SPDT 1A 50gf
MICROSWITCH, SPDT, 3A, 30VDC, THT, 150GF; Microswitch Type:Snap Action; Microswitch Actuator:Leaf Lever; Contact Configuration:SPDT; Switch Terminals:PC Pin; Contact Current Max:3A; Contact Voltage DC Nom:-; Product Range:ZM Series RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | 401-1746-ND | ZMCJF7L0L | 36AH0555 |
| Product Name | Snap Action, Limit Switches | Basic / Snap Action Switches | Microswitch, Spdt, 3A, 30Vdc, Tht, 150Gf; Microswitch Type C&k Components |
| Actuator Style | Lever Style | Lever | |
| Operating Temp | -22 to 185 F (-30 to 85 C) | ||
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
| Maximum Current | 3 amps | 3 amps | 3 amps |