C&K Components Snap Action, Limit Switches ZMA00A150L04LC

Description
SWITCH SNAP ACT SPDT 100MA 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPDT 100MA 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - ZMA00A150L04LC-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
ZMA00A150L04LC-ND
Snap Action, Limit Switches ZMA00A150L04LC-ND
SWITCH SNAP ACT SPDT 100MA 125V

SWITCH SNAP ACT SPDT 100MA 125V

Buy Now Datasheet
Microswitch, Lever, Spdt, 0.1A, 125Vac Rohs Compliant C&k Components - 69AH3883 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Lever, Spdt, 0.1A, 125Vac Rohs Compliant C&k Components
69AH3883
Microswitch, Lever, Spdt, 0.1A, 125Vac Rohs Compliant C&k Components 69AH3883
MICROSWITCH, LEVER, SPDT, 0.1A, 125VAC ROHS COMPLIANT: YES

MICROSWITCH, LEVER, SPDT, 0.1A, 125VAC ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Basic / Snap Action Switches
ZMA00A150L04LC
Basic / Snap Action Switches ZMA00A150L04LC
Basic / Snap Action Switches Detect

Basic / Snap Action Switches Detect

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number ZMA00A150L04LC-ND 69AH3883 ZMA00A150L04LC
Product Name Snap Action, Limit Switches Microswitch, Lever, Spdt, 0.1A, 125Vac Rohs Compliant C&k Components Basic / Snap Action Switches
Actuator Style Lever Style Lever Style
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 0.1000 amps
Actuating Force 1.76 oz (0.4904 N)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2398398 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Operating Temp 185 F (85 C)
View Details
3 suppliers
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
Single Break, Subminiature Basic Switches - B2 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
D2F Ultra Subminiature Basic Switch - D2F-FL3-A1 - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
3 suppliers