MICRO SWITCH BZ/BA/BM/BE Series premium, large snap-action switches offer precision operation and sensitive differential travel. These Series meet various international agency requirements, and are often used for precision on/off applications, as well as end of limit, presence/absence, and manual operator interface functions. Configured options with BZ, BA, BM, and BE switches provide a wide variety of operating and interface characteristics. BZ/WZ/YZ switches are 15 A; BA/WA/YA switches are 20 A; BM/WM/YM switches are 22 A; and BE/WE/YE switches are 25 A.
SWITCH SNAP ACT SPST-NO 20A 125V
MICRO SW, PIN PLUNGER, SPST-NO, 20A 250V; Microswitch Type:Standard; Microswitch Actuator:Pin Plunger; Contact Configuration:SPST-N
Basic / Snap Action Switches 20A 250Vac SPNO Prem LRG BASIC SWCH
| Honeywell Sensing & IoT | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | YA-2R-A2 | 480-5316-ND | 23C6561 | YA-2R-A2 |
| Product Name | MICRO SWITCH YA Series Standard Basic Switch, Single Pole Normally Open Circuitry, 20 A at 250 Vac, Pin Plunger Actuator, 3,89 N to 6,12 N [14 oz to 22 oz] Operating Force, Silver Contacts, Screw Term | Snap Action, Limit Switches | Micro Sw, Pin Plunger, Spst-No, 20A 250V; Microswitch Type Honeywell | Basic / Snap Action Switches |
| Actuator Style | Pushbutton Style | Round (Pin Plunger) | Pushbutton Style; Plunger | |
| Base Material | Thermoplastic / Plastic | |||
| Standards and Certifications | UL List; CSA Mark; CE Certification | RoHS | RoHS | RoHS |
| Operating Temp | -67 to 257 F (-55 to 125 C) | -67 to 257 F (-55 to 125 C) | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) |