| DigiKey | Heilind Electronics, Inc. | |
|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches |
| Product Number | Z1059-ND | ZE-NJ-2S |
| Product Name | Snap Action, Limit Switches | SWITCH LIMIT SPRING SPDT 15A |
| Actuator Style | Spring, Coil | |
| Features | Dustproof | |
| Standards and Certifications | RoHS | |
| Operating Temp | 14 to 176 F (-10 to 80 C) | |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |