Schneider Electric Snap Action, Limit Switches XCKP2128P16

Description
LIMIT SWITCH, LIMIT SWITCHES XC
Request a Quote Datasheet
Description
LIMIT SWITCH, LIMIT SWITCHES XC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 4008-XCKP2128P16-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
4008-XCKP2128P16-ND
Snap Action, Limit Switches 4008-XCKP2128P16-ND
LIMIT SWITCH, LIMIT SWITCHES XC

LIMIT SWITCH, LIMIT SWITCHES XC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number 4008-XCKP2128P16-ND
Product Name Snap Action, Limit Switches
Actuator Style Lever Style; Roller Style
Features Dustproof
Operating Temp -13 to 158 F (-25 to 70 C)
Pole and Throw Specifications Double Pole, Single Throw (DPST)
Unlock Full Specs
to access all available technical data

Similar Products

10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R1-ER053FR - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 5.4 oz (1.5 N)
View Details
Two-Step Trigger Switch Qualified to M8805/111-06 - U2-084 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Micro Switches - 8046234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Pushbutton Style; Push button
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details