C&K Components Snap Action, Limit Switches ZMT03ACJP00SCE

Description
SWITCH SNAP ACTION SPDT 3A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 3A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 108-ZMT03ACJP00SCE-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
108-ZMT03ACJP00SCE-ND
Snap Action, Limit Switches 108-ZMT03ACJP00SCE-ND
SWITCH SNAP ACTION SPDT 3A 125V

SWITCH SNAP ACTION SPDT 3A 125V

Buy Now Datasheet
Microswitch, Spdt, 3A, 250Vac, 170Gf; Microswitch Type C&k Components - 26AK4774 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Spdt, 3A, 250Vac, 170Gf; Microswitch Type C&k Components
26AK4774
Microswitch, Spdt, 3A, 250Vac, 170Gf; Microswitch Type C&k Components 26AK4774
MICROSWITCH, SPDT, 3A, 250VAC, 170GF; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Solder Lug; Contact Current Max:3A; Contact Voltage DC Nom:-; Product Range:ZMT Series RoHS Compliant: Yes

MICROSWITCH, SPDT, 3A, 250VAC, 170GF; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Solder Lug; Contact Current Max:3A; Contact Voltage DC Nom:-; Product Range:ZMT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches
Product Number 108-ZMT03ACJP00SCE-ND 26AK4774
Product Name Snap Action, Limit Switches Microswitch, Spdt, 3A, 250Vac, 170Gf; Microswitch Type C&k Components
Actuator Style Round (Pin Plunger)
Features Dustproof
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2326192 - RS Components, Ltd.
Specs
Actuator Style Pin Plunger
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
U2-037 - U2-037 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
View Details
Snap Action, Limit Switches - 450-SAJ13XXPP0N88SDTPTQ-ND - DigiKey
Specs
Actuator Style Round (Pin Plunger)
Operating Temp -13 to 167 F (-25 to 75 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
3 suppliers