The Snap Action Limit Switch XCKS159 from DigiKey is designed for various industrial applications. It features a thermoplastic round rod lever with a diameter of 6 mm and a length of 200 mm, providing a spring return mechanism. The switch has a fixed body type and a rotary head, allowing for lateral approach actuation in one or two programmable directions. This limit switch includes two poles with a configuration of 1 normally closed (NC) and 1 normally open (NO) contact, utilizing snap action for reliable operation. It supports a minimum actuation speed of 0.01 m/min and a maximum of 1 m/s, with a minimum torque requirement of 0.89 lbf.in for tripping. The electrical specifications include a rated insulation voltage of 300 V and a maximum resistance across terminals of 25 MOhm. The device is rated for a mechanical durability of 20 million cycles and an electrical durability of 5 million cycles under various conditions. It is designed to operate in ambient temperatures ranging from -25°C to 70°C and is protected against dust and water with an IP67 rating. The switch is compliant with multiple standards, including UL 508 and IEC 60947-5-1, and is classified as a Green Premium product.
LIMIT SWITCH, LIMIT SWITCHES XC
| DigiKey | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | 4008-XCKS159-ND |
| Product Name | Snap Action, Limit Switches |
| Features | Dustproof |
| Operating Temp | -13 to 158 F (-25 to 70 C) |
| Pole and Throw Specifications | Double Pole, Single Throw (DPST) |
| Configuration | Normally Open (NO); Normally Closed (NC) |