C&K Components Snap Action, Limit Switches ZMW00AP00JCAA

Description
SWITCH SNAP ACT SPDT IP67 WIRE
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPDT IP67 WIRE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 108-ZMW00AP00JCAA-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
108-ZMW00AP00JCAA-ND
Snap Action, Limit Switches 108-ZMW00AP00JCAA-ND
SWITCH SNAP ACT SPDT IP67 WIRE

SWITCH SNAP ACT SPDT IP67 WIRE

Buy Now Datasheet
Microswitch, Spdt, 0.1A, 30Vdc/wire Lead; Microswitch Type C&k Components - 83AH9486 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Spdt, 0.1A, 30Vdc/wire Lead; Microswitch Type C&k Components
83AH9486
Microswitch, Spdt, 0.1A, 30Vdc/wire Lead; Microswitch Type C&k Components 83AH9486
MICROSWITCH, SPDT, 0.1A, 30VDC/WIRE LEAD; Microswitch Type:Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Wire Leaded; Contact Current Max:100mA; Contact Voltage DC Nom:30V RoHS Compliant: Yes

MICROSWITCH, SPDT, 0.1A, 30VDC/WIRE LEAD; Microswitch Type:Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Wire Leaded; Contact Current Max:100mA; Contact Voltage DC Nom:30V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches
Product Number 108-ZMW00AP00JCAA-ND 83AH9486
Product Name Snap Action, Limit Switches Microswitch, Spdt, 0.1A, 30Vdc/wire Lead; Microswitch Type C&k Components
Actuator Style Round (Pin Plunger)
Features Dustproof
Standards and Certifications RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

D2F Ultra Subminiature Basic Switch - D2F-01FL3-T - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
3 suppliers
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
Snap Action Switches - 1-2439028-9 - TE Connectivity
Specs
Actuator Style Roller Style; Roller
Common Size Miniature
Standards and Certifications RoHS
View Details
2 suppliers