C&K Components Snap Action, Limit Switches ZMCHM9T23L

Description
SWITCH SNAP ACT SPDT 200MA 60V
Request a Quote
Description
SWITCH SNAP ACT SPDT 200MA 60V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZMCHM9T23L-ND is a mini size snap-acting switch designed for applications requiring reliable and compact switching solutions. It features a contact rating of 0.2A at 60V DC and is capable of enduring up to 10,000 electrical cycles at this rating. The switch operates effectively within a temperature range of -30AöC to 85AöC and has an insulation resistance of at least 100 MΩ. The operating force for this model is 90 grams, making it suitable for various applications including PCB detection, communication devices, and testing equipment. The switch is constructed from durable materials, including nylon 6/6 and brass with silver plating for the contacts, ensuring longevity and reliability. Additionally, it is RoHS compliant, making it suitable for environmentally conscious designs. This switch is ideal for projects where space is limited and a dependable snap-acting mechanism is required.

Datasheet Summary
Powered by GS/AI

The ZMCHM9T23L-ND is a mini size snap-acting switch designed for applications requiring reliable and compact switching solutions. It features a contact rating of 0.2A at 60V DC and is capable of enduring up to 10,000 electrical cycles at this rating. The switch operates effectively within a temperature range of -30AöC to 85AöC and has an insulation resistance of at least 100 MΩ. The operating force for this model is 90 grams, making it suitable for various applications including PCB detection, communication devices, and testing equipment. The switch is constructed from durable materials, including nylon 6/6 and brass with silver plating for the contacts, ensuring longevity and reliability. Additionally, it is RoHS compliant, making it suitable for environmentally conscious designs. This switch is ideal for projects where space is limited and a dependable snap-acting mechanism is required.

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - ZMCHM9T23L-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
ZMCHM9T23L-ND
Snap Action, Limit Switches ZMCHM9T23L-ND
SWITCH SNAP ACT SPDT 200MA 60V

SWITCH SNAP ACT SPDT 200MA 60V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
ZMCHM9T23L
Basic / Snap Action Switches ZMCHM9T23L
Basic / Snap Action Switches Subminiature Snap-acting Switch

Basic / Snap Action Switches Subminiature Snap-acting Switch

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number ZMCHM9T23L-ND ZMCHM9T23L
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Lever Style; Roller Style Simulated Roller Lever
Operating Temp -22 to 185 F (-30 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 2351445-5 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Subminiature
Actuator Material Metallic
View Details
2 suppliers
D2F Ultra Subminiature Basic Switch - D2F-01FL3 - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
5 suppliers
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
Sealed Double Break Snap Action Basic Switch - B3S - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -40 to 185 F (-40 to 85 C)
View Details