C&K Components Snap Action, Limit Switches ZMT05ACJP00SCE

Description
SWITCH SNAP ACTION SPDT 5A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 5A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 108-ZMT05ACJP00SCE-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
108-ZMT05ACJP00SCE-ND
Snap Action, Limit Switches 108-ZMT05ACJP00SCE-ND
SWITCH SNAP ACTION SPDT 5A 125V

SWITCH SNAP ACTION SPDT 5A 125V

Buy Now Datasheet
Microswitch, Spdt, 5A, 250Vac, 170Gf; Microswitch Type C&k Components - 26AK4778 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Spdt, 5A, 250Vac, 170Gf; Microswitch Type C&k Components
26AK4778
Microswitch, Spdt, 5A, 250Vac, 170Gf; Microswitch Type C&k Components 26AK4778
MICROSWITCH, SPDT, 5A, 250VAC, 170GF; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Solder Lug; Contact Current Max:5A; Contact Voltage DC Nom:-; Product Range:ZMT Series RoHS Compliant: Yes

MICROSWITCH, SPDT, 5A, 250VAC, 170GF; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Solder Lug; Contact Current Max:5A; Contact Voltage DC Nom:-; Product Range:ZMT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches
Product Number 108-ZMT05ACJP00SCE-ND 26AK4778
Product Name Snap Action, Limit Switches Microswitch, Spdt, 5A, 250Vac, 170Gf; Microswitch Type C&k Components
Actuator Style Round (Pin Plunger)
Features Dustproof
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 3 to 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 2-2439028-4 - TE Connectivity
Specs
Actuator Style Roller Style; Roller
Common Size Miniature
Standards and Certifications RoHS
View Details
Single Break, Ultra Small Subminiature Basic Switches - B1 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -67 to 257 F (-55 to 125 C)
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Micro Switches - 2496833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details