C&K Components Snap Action, Limit Switches ZMSMH3130T11PMC

Description
SWITCH SNAP ACTION SPDT 3A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 3A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - ZMSMH3130T11PMC-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
ZMSMH3130T11PMC-ND
Snap Action, Limit Switches ZMSMH3130T11PMC-ND
SWITCH SNAP ACTION SPDT 3A 125V

SWITCH SNAP ACTION SPDT 3A 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
ZMSMH3130T11PMC
Basic / Snap Action Switches ZMSMH3130T11PMC
Basic / Snap Action Switches Snap

Basic / Snap Action Switches Snap

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number ZMSMH3130T11PMC-ND ZMSMH3130T11PMC
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Lever Style; Roller Style
Features Dustproof
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BR063D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
Two-Step Trigger Switch - U2-618 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Snap Action Switches - K1161334 - TE Connectivity
Specs
Actuator Style Roller Style; Roller Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details