C&K Components Snap Action, Limit Switches ZMT01ACFP00PCE

Description
SWITCH SNAP ACTION SPDT 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 108-ZMT01ACFP00PCE-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
108-ZMT01ACFP00PCE-ND
Snap Action, Limit Switches 108-ZMT01ACFP00PCE-ND
SWITCH SNAP ACTION SPDT 125V

SWITCH SNAP ACTION SPDT 125V

Buy Now Datasheet
Microswitch, Spdt, 0.1A, 250Vac, 100Gf; Microswitch Type C&k Components - 26AK4772 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Spdt, 0.1A, 250Vac, 100Gf; Microswitch Type C&k Components
26AK4772
Microswitch, Spdt, 0.1A, 250Vac, 100Gf; Microswitch Type C&k Components 26AK4772
MICROSWITCH, SPDT, 0.1A, 250VAC, 100GF; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:PC Pin; Contact Current Max:100mA; Contact Voltage DC Nom:-; Product Range:ZMT Series RoHS Compliant: Yes

MICROSWITCH, SPDT, 0.1A, 250VAC, 100GF; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:PC Pin; Contact Current Max:100mA; Contact Voltage DC Nom:-; Product Range:ZMT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches
Product Number 108-ZMT01ACFP00PCE-ND 26AK4772
Product Name Snap Action, Limit Switches Microswitch, Spdt, 0.1A, 250Vac, 100Gf; Microswitch Type C&k Components
Actuator Style Round (Pin Plunger)
Features Dustproof
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 0.1000 to 3 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Double Break, Subminiature Basic Switches - B3 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-C003D - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
Snap Action Switches - 1-2435260-6 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Standards and Certifications RoHS
View Details
Micro Switches - 7972511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Actuating Force 3 oz (0.8337 N)
View Details