C&K Components Snap Action, Limit Switches ZMCJM9P0T

Description
SWITCH SNAP ACT SPDT 200MA 60V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPDT 200MA 60V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - CKN10163-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
CKN10163-ND
Snap Action, Limit Switches CKN10163-ND
SWITCH SNAP ACT SPDT 200MA 60V

SWITCH SNAP ACT SPDT 200MA 60V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
ZMCJM9P0T
Basic / Snap Action Switches ZMCJM9P0T
Basic / Snap Action Switches SPDT Pin Plunger PC 0.2A 60VDC 1.47N

Basic / Snap Action Switches SPDT Pin Plunger PC 0.2A 60VDC 1.47N

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number CKN10163-ND ZMCJM9P0T
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Round (Pin Plunger) Pushbutton Style; Plunger
Operating Temp -22 to 185 F (-30 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 0.2000 amps 0.2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-A053D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 5.4 oz (1.5 N)
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
U2-037 - U2-037 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
View Details
Snap Action Switches - 2-1825043-0 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Subminiature
Actuator Material Metallic
View Details