C&K Components Snap Action, Limit Switches ZMCHM9L3K

Description
SWITCH SNAP ACT SPDT 200MA 60V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPDT 200MA 60V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - ZMCHM9L3K-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
ZMCHM9L3K-ND
Snap Action, Limit Switches ZMCHM9L3K-ND
SWITCH SNAP ACT SPDT 200MA 60V

SWITCH SNAP ACT SPDT 200MA 60V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
ZMCHM9L3K
Basic / Snap Action Switches ZMCHM9L3K
Basic / Snap Action Switches SPDT Leaf Lever 0.2A 60VDC 0.88N

Basic / Snap Action Switches SPDT Leaf Lever 0.2A 60VDC 0.88N

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number ZMCHM9L3K-ND ZMCHM9L3K
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Lever Style Lever
Operating Temp -22 to 185 F (-30 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 0.2000 amps 0.2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action, Limit Switches - 450-SAJSX2XPP0180SDTUPQ-ND - DigiKey
Specs
Actuator Style Round (Pin Plunger)
Features Dustproof
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
Micro Switches - 2496849 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Straight Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Micro Switches - 2326076 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Simulated Roller Lever
Common Size Subminiature
Features Dustproof; Weather Resistant or Waterproof
View Details
Two-Step Trigger Switch - U2-618 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details