C&K Components Snap Action, Limit Switches ZMCJF7L0T

Description
SWITCH SNAP ACTION SPDT 3A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 3A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 401-1745-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
401-1745-ND
Snap Action, Limit Switches 401-1745-ND
SWITCH SNAP ACTION SPDT 3A 125V

SWITCH SNAP ACTION SPDT 3A 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
ZMCJF7L0T
Basic / Snap Action Switches ZMCJF7L0T
Basic / Snap Action Switches SPDT 1A PC MT

Basic / Snap Action Switches SPDT 1A PC MT

Buy Now Datasheet
Microswitch, Spdt, Leaf, 3A, 125Vac; Microswitch Type C&k Components - 36AH0557 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Spdt, Leaf, 3A, 125Vac; Microswitch Type C&k Components
36AH0557
Microswitch, Spdt, Leaf, 3A, 125Vac; Microswitch Type C&k Components 36AH0557
MICROSWITCH, SPDT, LEAF, 3A, 125VAC; Microswitch Type:Snap Action; Microswitch Actuator:Leaf Lever; Contact Configuration:SPDT; Switch Terminals:PC Pin; Contact Current Max:3A; Contact Voltage DC Nom:-; Product Range:ZM Series RoHS Compliant: Yes

MICROSWITCH, SPDT, LEAF, 3A, 125VAC; Microswitch Type:Snap Action; Microswitch Actuator:Leaf Lever; Contact Configuration:SPDT; Switch Terminals:PC Pin; Contact Current Max:3A; Contact Voltage DC Nom:-; Product Range:ZM Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 401-1745-ND ZMCJF7L0T 36AH0557
Product Name Snap Action, Limit Switches Basic / Snap Action Switches Microswitch, Spdt, Leaf, 3A, 125Vac; Microswitch Type C&k Components
Actuator Style Lever Style Lever
Operating Temp -22 to 185 F (-30 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 3 amps 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 8046278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Common Size Subminiature
Standards and Certifications RoHS
View Details
D2F Ultra Subminiature Basic Switch - D2F-01F-T - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
6 suppliers
Snap Action Switches - K1150984 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details