Schneider Electric Snap Action, Limit Switches XCMD2502L1

Description
LIMIT SWITCH, LIMIT SWITCHES XC
Request a Quote Datasheet
Description
LIMIT SWITCH, LIMIT SWITCHES XC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 4008-XCMD2502L1-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
4008-XCMD2502L1-ND
Snap Action, Limit Switches 4008-XCMD2502L1-ND
LIMIT SWITCH, LIMIT SWITCHES XC

LIMIT SWITCH, LIMIT SWITCHES XC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number 4008-XCMD2502L1-ND
Product Name Snap Action, Limit Switches
Actuator Style Roller Style
Features Dustproof
Operating Temp -13 to 158 F (-25 to 70 C)
Pole and Throw Specifications Double Pole, Single Throw (DPST)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 8046234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Pushbutton Style; Push button
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-ER063MP - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 7.19 oz (2 N)
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Snap Action Switches - K1018679 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details