C&K Components Snap Action, Limit Switches ZMSH00130P00LLC

Description
SWITCH SNAP ACT SPDT PC TH
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPDT PC TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 108-ZMSH00130P00LLC-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
108-ZMSH00130P00LLC-ND
Snap Action, Limit Switches 108-ZMSH00130P00LLC-ND
SWITCH SNAP ACT SPDT PC TH

SWITCH SNAP ACT SPDT PC TH

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
ZMSH00130P00LLC
Basic / Snap Action Switches ZMSH00130P00LLC
Basic / Snap Action Switches Detect

Basic / Snap Action Switches Detect

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number 108-ZMSH00130P00LLC-ND ZMSH00130P00LLC
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Round (Pin Plunger)
Features Dustproof
Standards and Certifications RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Two-Step Trigger Switch Qualified to M8805/111-06 - U2-084 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
D2F Ultra Subminiature Basic Switch - D2F-D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
4 suppliers
Micro Switches - 7972520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Actuating Force 6.53 oz (1.81 N)
View Details