C&K Components Snap Action, Limit Switches ZMT03ACJS05LCE

Description
SWITCH SNAP ACTION SPDT 3A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 3A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 108-ZMT03ACJS05LCE-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
108-ZMT03ACJS05LCE-ND
Snap Action, Limit Switches 108-ZMT03ACJS05LCE-ND
SWITCH SNAP ACTION SPDT 3A 125V

SWITCH SNAP ACTION SPDT 3A 125V

Buy Now Datasheet
Microswitch, Spdt, 3A, 250Vac, 170Gf; Microswitch Type C&k Components - 26AK4777 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Spdt, 3A, 250Vac, 170Gf; Microswitch Type C&k Components
26AK4777
Microswitch, Spdt, 3A, 250Vac, 170Gf; Microswitch Type C&k Components 26AK4777
MICROSWITCH, SPDT, 3A, 250VAC, 170GF; Microswitch Type:Miniature; Microswitch Actuator:Simulated Leaf Roller; Contact Configuration:SPDT; Switch Terminals:PC Pin; Contact Current Max:3A; Contact Voltage DC Nom:- RoHS Compliant: Yes

MICROSWITCH, SPDT, 3A, 250VAC, 170GF; Microswitch Type:Miniature; Microswitch Actuator:Simulated Leaf Roller; Contact Configuration:SPDT; Switch Terminals:PC Pin; Contact Current Max:3A; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches
Product Number 108-ZMT03ACJS05LCE-ND 26AK4777
Product Name Snap Action, Limit Switches Microswitch, Spdt, 3A, 250Vac, 170Gf; Microswitch Type C&k Components
Actuator Style Lever Style; Roller Style
Features Dustproof
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - K1009753 - TE Connectivity
Specs
Actuator Style Roller Style; Roller Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-C073D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 7972498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Roller lever
Standards and Certifications RoHS
Actuating Force 10.58 oz (2.94 N)
View Details