C&K Components Snap Action, Limit Switches ZMW00AP00PCAA

Description
SWITCH SNAP ACT SPDT IP67 PCMNT
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPDT IP67 PCMNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 108-ZMW00AP00PCAA-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
108-ZMW00AP00PCAA-ND
Snap Action, Limit Switches 108-ZMW00AP00PCAA-ND
SWITCH SNAP ACT SPDT IP67 PCMNT

SWITCH SNAP ACT SPDT IP67 PCMNT

Buy Now Datasheet
Microswitch, Spdt, 0.1A, 30Vdc, Pc Pin; Microswitch Type C&k Components - 83AH9487 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Spdt, 0.1A, 30Vdc, Pc Pin; Microswitch Type C&k Components
83AH9487
Microswitch, Spdt, 0.1A, 30Vdc, Pc Pin; Microswitch Type C&k Components 83AH9487
MICROSWITCH, SPDT, 0.1A, 30VDC, PC PIN; Microswitch Type:Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:PC Pin; Contact Current Max:100mA; Contact Voltage DC Nom:30V RoHS Compliant: Yes

MICROSWITCH, SPDT, 0.1A, 30VDC, PC PIN; Microswitch Type:Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:PC Pin; Contact Current Max:100mA; Contact Voltage DC Nom:30V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches
Product Number 108-ZMW00AP00PCAA-ND 83AH9487
Product Name Snap Action, Limit Switches Microswitch, Spdt, 0.1A, 30Vdc, Pc Pin; Microswitch Type C&k Components
Actuator Style Round (Pin Plunger)
Features Dustproof
Standards and Certifications RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2334116 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Hinge Lever
Standards and Certifications RoHS
Operating Temp 185 F (85 C)
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
Double Break, Miniature Basic Switches - B5-7 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Miniature
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
Snap Action Switches - 2351444-4 - TE Connectivity
Specs
Actuator Style Pushbutton Style; Pin Plunger
Common Size Subminiature
Actuator Material Metallic
View Details
2 suppliers