C&K Components Snap Action, Limit Switches ZMA00A080L04LC

Description
SWITCH SNAP ACT SPDT 100MA 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPDT 100MA 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - CKN11962-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
CKN11962-ND
Snap Action, Limit Switches CKN11962-ND
SWITCH SNAP ACT SPDT 100MA 125V

SWITCH SNAP ACT SPDT 100MA 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
ZMA00A080L04LC
Basic / Snap Action Switches ZMA00A080L04LC
Basic / Snap Action Switches Detect

Basic / Snap Action Switches Detect

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number CKN11962-ND ZMA00A080L04LC
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Lever Style Lever
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 0.1000 amps 0.1000 amps
Actuating Force 1.06 oz (0.2942 N) 2.82 oz (0.7847 N)
Unlock Full Specs
to access all available technical data

Similar Products

U2-016 - U2-016 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Micro Switches - 8046265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Roller lever
Common Size Subminiature
Standards and Certifications RoHS
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
D2F Ultra Subminiature Basic Switch - D2F-FL2-D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
3 suppliers