The XCKJ10559 limit switch from Telemecanique is designed for various industrial applications, featuring a snap action mechanism with 1 normally closed (NC) and 1 normally open (NO) contact configuration. It has a robust metal body made of Zamak and a rotary head, ensuring durability and reliability in operation. The switch is rated for a maximum operational current of 3 A at 240 V AC and 0.27 A at 250 V DC, with a rated insulation voltage of 300 V. This limit switch supports a lateral approach with a thermoplastic round rod lever measuring 6 mm in diameter and 200 mm in length. It is equipped with screw-clamp terminals for easy electrical connection and has a mechanical durability of up to 30 million cycles, making it suitable for high-frequency applications. The device operates effectively in a temperature range of -25°C to 70°C and is rated IP66 for protection against dust and water ingress. The XCKJ10559 limit switch is compliant with several international standards, including IEC 60947-5-1 and UL 508, and is certified by UL, CSA, and CCC. It is packaged individually and weighs approximately 1.07 lb (0.485 kg).
LIMIT SWITCH, LIMIT SWITCHES XC
| DigiKey | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | 4008-XCKJ10559-ND |
| Product Name | Snap Action, Limit Switches |
| Actuator Style | Side Rotary, Adjustable Rod |
| Features | Dustproof |
| Operating Temp | -13 to 158 F (-25 to 70 C) |
| Pole and Throw Specifications | Double Pole, Single Throw (DPST) |