SWITCH SNAP ACTION SPDT 3A 125V
Basic / Snap Action Switches SPDT SUB-MIN 3A
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches |
| Product Number | CKN9162-ND | ZMSL03130P00RRC |
| Product Name | Snap Action, Limit Switches | Basic / Snap Action Switches |
| Actuator Style | Round (Pin Plunger) | Pushbutton Style; Plunger |
| Features | Dustproof | |
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
| Maximum Current | 3 amps | 3 amps |