MICRO SWITCH ZM Series subminiature basic switches are used for simple or precision ON/OFF application needs. These switches combine small size and light weight with ample electrical capacity, low cost and long life.
SWITCH SNAP ACTION SPDT 5A 125V
Basic / Snap Action Switches SUBMINIATURE BASICS ZM SERIES
MICRO SW, SPDT, 5A, 125V, ROLLER LEVER; Microswitch Type:Subminiature; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Solder Lug; Contact Current Max:5A; Contact Voltage DC Nom:- RoHS Compliant: Yes
| Honeywell Sensing & IoT | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | ZM50E10F01 | 480-5336-ND | ZM50E10F01 | 86C1679 |
| Product Name | MICRO SWITCH ZM Series Subminiature Basic Switch, SPDT, 125/250 Vac, 5 A, Roller Lever Actuator, Solder Termination | Snap Action, Limit Switches | Basic / Snap Action Switches | Micro Sw, Spdt, 5A, 125V, Roller Lever; Microswitch Type Honeywell |
| Actuator Style | Lever Style; Roller Style | Lever Style; Roller Style | Roller Lever | Lever Style; Roller Style |
| Base Material | Thermoplastic / Plastic | |||
| Standards and Certifications | UL List; CSA Mark; CE Certification | RoHS | RoHS | RoHS |
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 248 F (-40 to 120 C) | -40 to 248 F (-40 to 120 C) | |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |