Dover Corp. Reed/Hall-Effect/Magnetic Switch X2021022

Description
REED SWITCH, 4.5-120 VOLTS, 50MA. FREE 2 YEAR RADWELL WARRANTY
Description
REED SWITCH, 4.5-120 VOLTS, 50MA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 101599326 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
101599326
Reed/Hall-Effect/Magnetic Switch 101599326
REED SWITCH, 4.5-120 VOLTS, 50MA. FREE 2 YEAR RADWELL WARRANTY

REED SWITCH, 4.5-120 VOLTS, 50MA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 101599326
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Chromatic Confocal Sensor-Sensor Head - HPS-CFL052 - Hypersen Technologies Co., Ltd.
Specs
Body Shape Cylindrical
Measurement Range 0.3264 inch (8.29 mm)
Repeatability 0.0118 mils (0.3000 µm)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
True Power Sensors - Hall Sensors - CT100 - LA205S - Marposs Corp
Specs
Sensor Technology Hall Effect Position Sensor
View Details