Baumer Electric AG Ultrasonic Sensor UNDK 30U6103

Description
POSITION ULTRASONIC SENSOR,100-1000MM SENSING DISTANCE,VOLTAGE OUTPUT,TEACH IN ADJUSTMENT,2M CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
POSITION ULTRASONIC SENSOR,100-1000MM SENSING DISTANCE,VOLTAGE OUTPUT,TEACH IN ADJUSTMENT,2M CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Sensor - 11491308 - Radwell International
Willingboro, NJ, United States
Ultrasonic Sensor
11491308
Ultrasonic Sensor 11491308
POSITION ULTRASONIC SENSOR,100-1000MM SENSING DISTANCE,VOLTAGE OUTPUT,TEACH IN ADJUSTMENT,2M CABLE. FREE 2 YEAR RADWELL WARRANTY

POSITION ULTRASONIC SENSOR,100-1000MM SENSING DISTANCE,VOLTAGE OUTPUT,TEACH IN ADJUSTMENT,2M CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 11491308
Product Name Ultrasonic Sensor
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
LVDT Sensors - 010312510000-M - TE Connectivity
Specs
Operating Temperature -67 to 221 F (-55 to 105 C)
View Details
2 suppliers
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
Linear Rod Type - KL Series - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.3937 to 3.94 inch (10 to 100 mm)
Output Voltage
View Details