Schneider Electric, Ltd. Ultrasonic Sensor VM1CA3000

Description
PROXIMITY SENSOR, ULTRASONIC, HYDE PARK, ANALOG, 15-24 VDC, 20 MA, 8 AMP, 18 MM SNOUT DUAL MOUNT, CLASS 2. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, ULTRASONIC, HYDE PARK, ANALOG, 15-24 VDC, 20 MA, 8 AMP, 18 MM SNOUT DUAL MOUNT, CLASS 2. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Sensor - 57682002 - Radwell International
Willingboro, NJ, United States
Ultrasonic Sensor
57682002
Ultrasonic Sensor 57682002
PROXIMITY SENSOR, ULTRASONIC, HYDE PARK, ANALOG, 15-24 VDC, 20 MA, 8 AMP, 18 MM SNOUT DUAL MOUNT, CLASS 2. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, ULTRASONIC, HYDE PARK, ANALOG, 15-24 VDC, 20 MA, 8 AMP, 18 MM SNOUT DUAL MOUNT, CLASS 2. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 57682002
Product Name Ultrasonic Sensor
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Conf. Displacem. Trans. K-WA+L, plunger - K-WA-L+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details
 - 7753896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Range 0.4921 inch (12.5 mm)
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details