wenglor sensoric LLC Ultrasonic Sensor UMD402U035

Description
DISCONTINUED BY MANUFACTURER, ULTRASONIC DISTANCE SENSOR, 18-30 VDC, 50-400 MM WORKING RANGE, 350 MM MEASURING RANGE, 300 KHZ, 25 MS RESPONSE TIME, M12 CONNECTOR, 5 PIN, -30 TO 60 DEGREE C, IP67, REPLACED BY U18T001. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, ULTRASONIC DISTANCE SENSOR, 18-30 VDC, 50-400 MM WORKING RANGE, 350 MM MEASURING RANGE, 300 KHZ, 25 MS RESPONSE TIME, M12 CONNECTOR, 5 PIN, -30 TO 60 DEGREE C, IP67, REPLACED BY U18T001. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Sensor - 55068142 - Radwell International
Willingboro, NJ, United States
Ultrasonic Sensor
55068142
Ultrasonic Sensor 55068142
DISCONTINUED BY MANUFACTURER, ULTRASONIC DISTANCE SENSOR, 18-30 VDC, 50-400 MM WORKING RANGE, 350 MM MEASURING RANGE, 300 KHZ, 25 MS RESPONSE TIME, M12 CONNECTOR, 5 PIN, -30 TO 60 DEGREE C, IP67, REPLACED BY U18T001. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, ULTRASONIC DISTANCE SENSOR, 18-30 VDC, 50-400 MM WORKING RANGE, 350 MM MEASURING RANGE, 300 KHZ, 25 MS RESPONSE TIME, M12 CONNECTOR, 5 PIN, -30 TO 60 DEGREE C, IP67, REPLACED BY U18T001. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 55068142
Product Name Ultrasonic Sensor
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Conf. Displacem. Trans. K-WA+/T ,probe - K-WA-T+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details