SICK Ultrasonic Sensor UM18-218126111

Description
(6048404) ULTRASONIC SENSOR, 20...1300MM,ANALOG CURRENT,STRAIGHT,UM1 8-218126111, UM18-218126111 ULTRASONI. FREE 2 YEAR RADWELL WARRANTY
Description
(6048404) ULTRASONIC SENSOR, 20...1300MM,ANALOG CURRENT,STRAIGHT,UM1 8-218126111, UM18-218126111 ULTRASONI. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Sensor - 37219040 - Radwell International
Willingboro, NJ, United States
Ultrasonic Sensor
37219040
Ultrasonic Sensor 37219040
(6048404) ULTRASONIC SENSOR, 20...1300MM,ANALOG CURRENT,STRAIGHT,UM1 8-218126111, UM18-218126111 ULTRASONI. FREE 2 YEAR RADWELL WARRANTY

(6048404) ULTRASONIC SENSOR, 20...1300MM,ANALOG CURRENT,STRAIGHT,UM18-218126111, UM18-218126111 ULTRASONI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 37219040
Product Name Ultrasonic Sensor
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Heavy-Duty, High-Performance Linear Displacement and Level Measurement Probe - SANTEST GYRHP-MR6 - Exsenco, LLC
Specs
Body Shape Cylindrical
Measurement Range 0.5906 to 39.37 inch (15 to 1000 mm)
Linearity 0.0250 ±% Full Scale
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
Absolute Linear Position Sensor - RF256 - RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Linear Encoder
Body Shape Other
Measurement Range 0.5906 to 2.17 inch (15 to 55 mm)
View Details
B5L 3D TOF Sensor Module - B5L-A2S-U01-010 - Aratas America LLC
Specs
Sensor Technology Time of Flight Optical Position Sensor
View Details