ISOMOV 5KA 275VRMS BULK IN-LINE
VARISTOR, MOV, 730V, DISC 17MM; Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:IsoMOV Series; Clamping Voltage Vc Max:730V; Varistor Case Style:Disc 17mm; Peak Surge Current @ 8/20µS:10kA; Peak Energy (10/1000uS):- RoHS Compliant: Yes
TVS DEV GDT/MOV 730V DISC 17MM
| ODG (Origin Data Global) | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | ISOM5-275-B-L2 | 62AJ3687 | ISOM5-275-B-L2 |
| Product Name | Mixed Technology | Varistor, Mov, 730V, Disc 17Mm; Voltage Rating Vac Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology |
| RoHS Compliant | RoHS |