ISOMOV 5KA 510VRMS BULK IN-LINE
TVS DEV GDT/MOV 1300V DISC 17MM
VARISTOR, MOV, 1.3KV, DISC 17MM; Voltage Rating VAC:510V; Voltage Rating VDC:670V; Product Range:IsoMOV Series; Clamping Voltage Vc Max:1.3kV; Varistor Case Style:Disc 17mm; Peak Surge Current @ 8/20µS:10kA; Peak Energy (10/1000uS):-RoHS Compliant: Yes
| ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | ISOM5-510-B-L2 | ISOM5-510-B-L2 | 62AJ3702 |
| Product Name | Mixed Technology | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology | Varistor, Mov, 1.3Kv, Disc 17Mm; Voltage Rating Vac Bourns |
| Package | Disc 17mm |