Infineon Technologies AG 650V 30A Diode and Rectifier IDW15E65D2

Description
DIODE GP 650V 30A TO247-3-1 Product overview: IDW15E65D2 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDW15E65D2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GP 650V 30A TO247-3-1 Product overview: IDW15E65D2 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDW15E65D2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 30A Diode and Rectifier
280-IDW15E65D2
650V 30A Diode and Rectifier 280-IDW15E65D2
DIODE GP 650V 30A TO247-3-1 Product overview: IDW15E65D2 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDW15E65D2 can be used for catalog matching and distributor lookup.

DIODE GP 650V 30A TO247-3-1 Product overview: IDW15E65D2 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDW15E65D2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1367352-IDW15E65D2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1367352-IDW15E65D2
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1367352-IDW15E65D2
Win Source Part Number: 1367352-IDW15E65D2 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes ECCN: EAR99 Fake Threat In the Open Market: 58 pct. Mfr: Infineon Technologies Series: CoolSiC™+ Package: Bulk Product Status: Active Package / Case: TO-247-3 Supplier Device Package: PG-TO247-3-1 Technology: Standard Mounting Type: Through Hole HTSUS: 8542.39.0001 Voltage - DC Reverse (Vr) (Max): 650 V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 2.3 V @ 15 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 47 ns Current - Reverse Leakage @ Vr: 40 µA @ 650 V Operating Temperature - Junction: -40°C ~ 175°C

Win Source Part Number: 1367352-IDW15E65D2
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
Mfr: Infineon Technologies
Series: CoolSiC™+
Package: Bulk
Product Status: Active
Package / Case: TO-247-3
Supplier Device Package: PG-TO247-3-1
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8542.39.0001
Voltage - DC Reverse (Vr) (Max): 650 V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 2.3 V @ 15 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 47 ns
Current - Reverse Leakage @ Vr: 40 µA @ 650 V
Operating Temperature - Junction: -40°C ~ 175°C

Buy Now Datasheet
Integrated Circuits (ICs) - Diodes - Switching Diode - IDW15E65D2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Diodes - Switching Diode
IDW15E65D2
Integrated Circuits (ICs) - Diodes - Switching Diode IDW15E65D2
Integrated Circuits (ICs) - Diodes - Switching Diode

Integrated Circuits (ICs) - Diodes - Switching Diode

Supplier's Site
Single Diodes - IDW15E65D2 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
IDW15E65D2
Single Diodes IDW15E65D2
DIODE GP 650V 30A TO247-3-1

DIODE GP 650V 30A TO247-3-1

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Diodes Diodes Diodes
Product Number 280-IDW15E65D2 1367352-IDW15E65D2 IDW15E65D2 IDW15E65D2
Product Name 650V 30A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Integrated Circuits (ICs) - Diodes - Switching Diode Single Diodes
Package Bulk
RoHS Compliant RoHS
Tj -40 C (-40 F) -40 to 175 C (-40 to 347 F) -40 to ? C (-40 to ? F)
VF 2.3 volts 2.3 volts
Unlock Full Specs
to access all available technical data