Renesas Electronics Corporation Diode and Rectifier HVC380BTRF-E

Description
Variable Capacitance Diode, 15V
Request a Quote Datasheet
Description
Variable Capacitance Diode, 15V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - HVC380BTRF-E - Rochester Electronics
Newburyport, MA, United States
Variable Capacitance Diode, 15V

Variable Capacitance Diode, 15V

Supplier's Site Datasheet
Diode and Rectifier - 282-HVC380BTRF-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
282-HVC380BTRF-E
Diode and Rectifier 282-HVC380BTRF-E
VARIABLE CAPACITANCE DIODE Product overview: HVC380BTRF-E from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-HVC380BTRF-E can be used for catalog matching and distributor lookup.

VARIABLE CAPACITANCE DIODE Product overview: HVC380BTRF-E from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-HVC380BTRF-E can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - 1164516-HVC380BTRF-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
1164516-HVC380BTRF-E
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) 1164516-HVC380BTRF-E
Win Source Part Number: 1164516-HVC380BTRF-E Category: Discrete Semiconductor Products>Diodes - Variable Capacitance (Varicaps, Varactors) Series: * Package: Bulk Standard Package: 4,000 ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0070 Mfr: Renesas Electronics America Inc Other Names: RENRNSHVC380BTRF-E,2 156-HVC380BTRF-E Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1164516-HVC380BTRF-E
Category: Discrete Semiconductor Products>Diodes - Variable Capacitance (Varicaps, Varactors)
Series: *
Package: Bulk
Standard Package: 4,000
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.10.0070
Mfr: Renesas Electronics America Inc
Other Names: RENRNSHVC380BTRF-E,2156-HVC380BTRF-E
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now
Variable Capacitance (Varicaps, Varactors) - HVC380BTRF-E - ODG (Origin Data Global)
Shenzhen, China
Variable Capacitance (Varicaps, Varactors)
HVC380BTRF-E
Variable Capacitance (Varicaps, Varactors) HVC380BTRF-E
VARIABLE CAPACITANCE DIODE

VARIABLE CAPACITANCE DIODE

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Diodes Rectifiers Varactor Diodes Diodes
Product Number HVC380BTRF-E 282-HVC380BTRF-E 1164516-HVC380BTRF-E HVC380BTRF-E
Product Name Diode and Rectifier Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) Variable Capacitance (Varicaps, Varactors)
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - FXSET130104 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 15000 mA
trr 150 ns
View Details
Bridge Rectifiers - CC1968-ND - DigiKey
Sensata Technologies
Specs
Rectifier Configuration / Technology Bridge
Package B48 Module
Tj -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Schottky barrier diode - 1PS76SB10,135 - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
6 suppliers