VARISTOR, MOV/ GDT, 175V, 5KA, DISC 17MM; Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:IsoMOV Series; Clamping Voltage Vc Max:470V; Varistor Case Style:Disc 17mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
VARISTOR, MOV/ GDT, 175V, 5KA, DISC 17MM; Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:IsoMOV Series; Clamping Voltage Vc Max:470V; Varistor Case Style:Disc 17mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
TVS DEV GDT/MOV 470V DISC 17MM
ISOMOV 5KA 175VRMS REEL IN-LINE
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 62AJ3679 | ISOM5-175-R-L2 | ISOM5-175-R-L2 |
| Product Name | Varistor, Mov/ Gdt, 175V, 5Ka, Disc 17Mm; Voltage Rating Vac Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology | Mixed Technology |
| RoHS Compliant | RoHS |