650 V silicon power diode in TO-247 package
Rapid 1 switching 650 V, 75 A emitter controlled power silicon diodes in dual anode configuration and in a TO-247 package, allowing design optimization for more compact dimensions, easier assembly and consequently lower costs.
Summary of Features
Applications
650V Independent Type 1.35V@75A 127ns 150A TO-247-3 Switching Diodes ROHS
| Infineon Technologies AG | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Power Diodes | Diodes |
| Product Number | IDW75D65D1 | IDW75D65D1 |
| Product Name | Silicon Diodes | Diodes |
| RoHS Compliant | RoHS | RoHS |
| Package | TO-247; PG-TO247-3 | |
| VF | 1.35 to 1.7 volts | |
| IF | 75000 to 150000 mA |